Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4201V-15AXC CY7C4201V-15AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165498-CY7C4201V-15 AXC Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 2.25K (256 x 9) Access Time: 11ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4201V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 20mA Alternative Parts (Cross-Reference): 72V201L15PF9; 72V201L15PFI9; 72V201L15PFG; Introduction Date: October 22, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165498-CY7C4201V-15 AXC Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 2.25K (256 x 9) Access Time: 11ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4201V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 20mA Alternative Parts (Cross-Reference): 72V201L15PF9; 72V201L15PFI9; 72V201L15PFG; Introduction Date: October 22, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4201V-15AXC - 1165498-CY7C4201V-15AXC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4201V-15AXC
1165498-CY7C4201V-15AXC
Logic - Logic - FIFOs Memory - CY7C4201V-15AXC 1165498-CY7C4201V-15AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165498-CY7C4201V-15 AXC Series: CY7C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 32-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 2.25K (256 x 9) Access Time: 11ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C4201V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-TQFP (7x7) Maximum Supply Current: 20mA Alternative Parts (Cross-Reference): 72V201L15PF9; 72V201L15PFI9; 72V201L15PFG; Introduction Date: October 22, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165498-CY7C4201V-15AXC
Series: CY7C
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 32-TQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 2.25K (256 x 9)
Access Time: 11ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: CY7C4201V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-TQFP (7x7)
Maximum Supply Current: 20mA
Alternative Parts (Cross-Reference): 72V201L15PF9; 72V201L15PFI9; 72V201L15PFG;
Introduction Date: October 22, 1999
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - CY7C4201V-15AXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CY7C4201V-15AXC
FIFOs Memory CY7C4201V-15AXC
Synchronous FIFO 2.25K (256 x 9) Uni-Directional 66.7MHz 11ns 32-TQFP (7x7)

Synchronous FIFO 2.25K (256 x 9) Uni-Directional 66.7MHz 11ns 32-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4201V-15AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4201V-15AXC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4201V-15AXC
IC FIFO SYNC 256X9 11NS 32TQFP

IC FIFO SYNC 256X9 11NS 32TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1165498-CY7C4201V-15AXC CY7C4201V-15AXC CY7C4201V-15AXC
Product Name Logic - Logic - FIFOs Memory - CY7C4201V-15AXC FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz 67 MHz
Access Time 11 ns 11 ns 11 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SN74V245 4096 x 18 Synchronous FIFO Memory - SN74V245-10PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
4 suppliers