Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165499-CY7C420-25PC
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
FIFO, 512X9, 25ns, Asynchronous PDIP28
Synchronous FIFO 256 x 18 Uni-Directional 28.5MHz 25ns 28-PDIP
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1165499-CY7C420-25PC | CY7C420-25PC | CY7C420-25PC |
| Product Name | Logic - Logic - FIFOs Memory - CY7C420-25PC | FIFOs Memory | |
| Memory Category | FIFO | FIFO | |
| Package Type | DIP; DIP28 | DIP; 28-DIP (0.600\", 15.24mm) | |
| Data Rate | 28 MHz | ||
| Access Time | 25 ns |