Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C419-15JXCT CY7C419-15JXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916491-CY7C419-15JXC T Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 15ns 32-PLCC (11.43x13.97) Package: Reel - TR Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 7C419 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916491-CY7C419-15JXC T Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 15ns 32-PLCC (11.43x13.97) Package: Reel - TR Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 7C419 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C419-15JXCT - 916491-CY7C419-15JXCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C419-15JXCT
916491-CY7C419-15JXCT
Logic - Logic - FIFOs Memory - CY7C419-15JXCT 916491-CY7C419-15JXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916491-CY7C419-15JXC T Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 15ns 32-PLCC (11.43x13.97) Package: Reel - TR Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 7C419 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916491-CY7C419-15JXCT
Series: CY7C
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 15ns 32-PLCC (11.43x13.97)
Package: Reel - TR
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 7C419
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C419-15JXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C419-15JXCT
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C419-15JXCT
IC ASYNC FIFO MEM 256X9 32-PLCC

IC ASYNC FIFO MEM 256X9 32-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916491-CY7C419-15JXCT CY7C419-15JXCT
Product Name Logic - Logic - FIFOs Memory - CY7C419-15JXCT Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.43x13.97)
Access Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 555312-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details