Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054325-CY7C271-35QM
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 35 ns
Density: 256 kb
Number of Pins: 32
Categories: OEM Parts(C-E)
Case / Package: LCC
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Schedule B: 8542320060
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 130 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054325-CY7C271-35QMB |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C271-35QMB |