Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772144-CY7C2263KV18-
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II+
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 36Mb (2M x 18)
Family Name: CY7C2263KV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 450MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): K7R321884M-BC16; K7S3218T4C-EI40; K7S3218T4C-EC40000; K7R321884M-FC16;
Introduction Date: December 03, 2003
ECCN: 3A991.b.2.a
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
QDR SRAM, 2MX18, 0.45ns, CMOS, PBGA165
SRAM - Synchronous, QDR II+ Memory IC 36Mb (2M x 18) Parallel 450MHz 165-FBGA (13x15)
IC SRAM 36MBIT PARALLEL 165FBGA
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 772144-CY7C2263KV18-450BZXI | CY7C2263KV18-450BZXI | 2015-CY7C2263KV18-450BZXI-ND | CY7C2263KV18-450BZXI |
| Product Name | Memory - SRAM - CY7C2263KV18-450BZXI | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 1.7 V ~ 1.9 V | 1.7V ~ 1.9V | 1.7V ~ 1.9V | |
| Logic Family | CMOS |