Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 848347-CY7C199C-15PX
Features: Memory IC 15 ns
Package: Tube
Part Status: Obsolete
Family Name: CY7C199
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 848347-CY7C199C-15PXC |
| Product Name | Memory - SRAM - CY7C199C-15PXC |
| Memory Category | SRAM Chip |