Cypress Semiconductor Corp. Memory - SRAM - CY7C199C-12ZXC CY7C199C-12ZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867751-CY7C199C-12ZX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12 ns 28-TSOP I Package: Tray Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C199 Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP I ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1170 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867751-CY7C199C-12ZX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12 ns 28-TSOP I Package: Tray Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C199 Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP I ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1170 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C199C-12ZXC - 867751-CY7C199C-12ZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C199C-12ZXC
867751-CY7C199C-12ZXC
Memory - SRAM - CY7C199C-12ZXC 867751-CY7C199C-12ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867751-CY7C199C-12ZX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12 ns 28-TSOP I Package: Tray Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C199 Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP I ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1170 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867751-CY7C199C-12ZXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12 ns 28-TSOP I
Package: Tray
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C199
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP I
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1170
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C199C-12ZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C199C-12ZXC
Integrated Circuits (ICs) - Memory - Memory CY7C199C-12ZXC
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 867751-CY7C199C-12ZXC CY7C199C-12ZXC
Product Name Memory - SRAM - CY7C199C-12ZXC Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 28-TSOP I
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512-15/LP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory IC and Storage Component - 774-CY14B101L-SZ45XCT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 32-SOIC (0.295", 7.50mm Width)
View Details
3 suppliers