Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY7C194-35SC

Description
64K X 4 STATIC RAM
Request a Quote Datasheet
Description
64K X 4 STATIC RAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C194-35SC - Rochester Electronics
Newburyport, MA, United States
64K X 4 STATIC RAM

64K X 4 STATIC RAM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1019373-CY7C194-35SC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1019373-CY7C194-35SC
Integrated Circuits (ICs) - Memory 1019373-CY7C194-35SC
Win Source Part Number: 1019373-CY7C194-35SC Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (64K x 4) Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY7C194-35SC,CY PCYPCY7C194-35SC Base Product Number: CY7C194 RoHS Status: Not applicable

Win Source Part Number: 1019373-CY7C194-35SC
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (64K x 4)
Access Time: 35 ns
Voltage - Supply: 4.5V ~ 5.5V
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY7C194-35SC,CYPCYPCY7C194-35SC
Base Product Number: CY7C194
RoHS Status: Not applicable

Buy Now Datasheet
Memory - CY7C194-35SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 35 ns

SRAM - Asynchronous Memory IC 256Kbit Parallel 35 ns

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C194-35SC 1019373-CY7C194-35SC CY7C194-35SC
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Package Type RAM4
Access Time 35 ns 35 ns
Cycle Time 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4370-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details