Cypress Semiconductor Corp. Memory - SRAM - CY7C185-25PC CY7C185-25PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050666-CY7C185-25PC Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): IDT7164S20TP; CY7C185-35PXC; CY7C185-25PC; CY7C185-35PC; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050666-CY7C185-25PC Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): IDT7164S20TP; CY7C185-35PXC; CY7C185-25PC; CY7C185-35PC; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C185-25PC - 050666-CY7C185-25PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C185-25PC
050666-CY7C185-25PC
Memory - SRAM - CY7C185-25PC 050666-CY7C185-25PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050666-CY7C185-25PC Packaging: Tube/Rail Mounting: Through Hole Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): IDT7164S20TP; CY7C185-35PXC; CY7C185-25PC; CY7C185-35PC; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050666-CY7C185-25PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 25ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): IDT7164S20TP; CY7C185-35PXC; CY7C185-25PC; CY7C185-35PC;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C185-25PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C185-25PC
Integrated Circuits (ICs) - Memory CY7C185-25PC
IC SRAM 64KBIT PARALLEL 28DIP

IC SRAM 64KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 050666-CY7C185-25PC CY7C185-25PC
Product Name Memory - SRAM - CY7C185-25PC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - 71V321L25TF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details