Cypress Semiconductor Corp. Memory - SRAM - CY7C1663KV18-550BZXC CY7C1663KV18-550BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916452-CY7C1663KV18- 550BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II+ Memory IC 144Mb (8M x 18) Parallel 165-FBGA (15x17) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1663 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY7C1663KV18-55 0BZXC, CY7C1663KV18550BZXC, -CY7C1663KV18-550BZX C
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916452-CY7C1663KV18- 550BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II+ Memory IC 144Mb (8M x 18) Parallel 165-FBGA (15x17) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1663 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY7C1663KV18-55 0BZXC, CY7C1663KV18550BZXC, -CY7C1663KV18-550BZX C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1663KV18-550BZXC - 916452-CY7C1663KV18-550BZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1663KV18-550BZXC
916452-CY7C1663KV18-550BZXC
Memory - SRAM - CY7C1663KV18-550BZXC 916452-CY7C1663KV18-550BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916452-CY7C1663KV18- 550BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II+ Memory IC 144Mb (8M x 18) Parallel 165-FBGA (15x17) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: CY7C1663 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (15x17) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 105 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY7C1663KV18-55 0BZXC, CY7C1663KV18550BZXC, -CY7C1663KV18-550BZX C

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916452-CY7C1663KV18-550BZXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, QDR II+ Memory IC 144Mb (8M x 18) Parallel 165-FBGA (15x17)
Package: 165-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: CY7C1663
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (15x17)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 105
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 2015-CY7C1663KV18-550BZXC, CY7C1663KV18550BZXC, -CY7C1663KV18-550BZXC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1663KV18-550BZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1663KV18-550BZXC
Integrated Circuits (ICs) - Memory CY7C1663KV18-550BZXC
IC SRAM 144MBIT PARALLEL 165FBGA

IC SRAM 144MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916452-CY7C1663KV18-550BZXC CY7C1663KV18-550BZXC
Product Name Memory - SRAM - CY7C1663KV18-550BZXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 165-FBGA (15x17) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75802S166PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 18000 kbits
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details