Cypress Semiconductor Corp. Memory - SRAM - CY7C1472BV25-200BZI CY7C1472BV25-200BZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812866-CY7C1472BV25- 200BZI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 72Mb (4M x 18) Access Time: 3ns Part Status: Obsolete (End Of Life) Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 105 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: CY7C1472
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812866-CY7C1472BV25- 200BZI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 72Mb (4M x 18) Access Time: 3ns Part Status: Obsolete (End Of Life) Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 105 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: CY7C1472
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1472BV25-200BZI - 812866-CY7C1472BV25-200BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1472BV25-200BZI
812866-CY7C1472BV25-200BZI
Memory - SRAM - CY7C1472BV25-200BZI 812866-CY7C1472BV25-200BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 812866-CY7C1472BV25- 200BZI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 72Mb (4M x 18) Access Time: 3ns Part Status: Obsolete (End Of Life) Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 105 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: CY7C1472

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 812866-CY7C1472BV25-200BZI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 72Mb (4M x 18)
Access Time: 3ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 165-FBGA (15x17)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 165-LBGA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 105
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 2.625V
Part Number Series: CY7C1472

Buy Now
 - CY7C1472BV25-200BZI - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 4MX18, 3ns, CMOS, PBGA165

ZBT SRAM, 4MX18, 3ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1472BV25-200BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1472BV25-200BZI
Integrated Circuits (ICs) - Memory - Memory CY7C1472BV25-200BZI
IC SRAM 72MBIT PARALLEL 165FBGA

IC SRAM 72MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 812866-CY7C1472BV25-200BZI CY7C1472BV25-200BZI CY7C1472BV25-200BZI
Product Name Memory - SRAM - CY7C1472BV25-200BZI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 3 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 2.375V ~ 2.625V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-CY14B256K-SP35XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 35 ns
Cycle Time 35 ns
View Details
3 suppliers
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details