Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY7C1470BV33-200BZI

Description
Win Source Part Number: 1030403-CY7C1470BV33 -200BZI Category: Integrated Circuits (ICs)>Memory Series: NoBL™ Package: Tray Standard Package: 105 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 165-LBGA Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): CY7C1480BV33-200BZXI ; CY7C1470V33-200BZI; CY7C1480BV33-250BZI; ECCN: 3A991B2A Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY7C1470BV33-20 0BZI-CY,CYPCYPCY7C14 70BV33-200BZI Base Product Number: CY7C1470 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1030403-CY7C1470BV33 -200BZI Category: Integrated Circuits (ICs)>Memory Series: NoBL™ Package: Tray Standard Package: 105 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 165-LBGA Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): CY7C1480BV33-200BZXI ; CY7C1470V33-200BZI; CY7C1480BV33-250BZI; ECCN: 3A991B2A Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY7C1470BV33-20 0BZI-CY,CYPCYPCY7C14 70BV33-200BZI Base Product Number: CY7C1470 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1030403-CY7C1470BV33-200BZI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1030403-CY7C1470BV33-200BZI
Integrated Circuits (ICs) - Memory 1030403-CY7C1470BV33-200BZI
Win Source Part Number: 1030403-CY7C1470BV33 -200BZI Category: Integrated Circuits (ICs)>Memory Series: NoBL™ Package: Tray Standard Package: 105 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 3 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 165-LBGA Supplier Device Package: 165-FBGA (15x17) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): CY7C1480BV33-200BZXI ; CY7C1470V33-200BZI; CY7C1480BV33-250BZI; ECCN: 3A991B2A Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY7C1470BV33-20 0BZI-CY,CYPCYPCY7C14 70BV33-200BZI Base Product Number: CY7C1470 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1030403-CY7C1470BV33-200BZI
Category: Integrated Circuits (ICs)>Memory
Series: NoBL™
Package: Tray
Standard Package: 105
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 72Mb (2M x 36)
Access Time: 3 ns
Voltage - Supply: 3.135V ~ 3.6V
Package / Case: 165-LBGA
Supplier Device Package: 165-FBGA (15x17)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): CY7C1480BV33-200BZXI; CY7C1470V33-200BZI; CY7C1480BV33-250BZI;
ECCN: 3A991B2A
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY7C1470BV33-200BZI-CY,CYPCYPCY7C1470BV33-200BZI
Base Product Number: CY7C1470
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
 - CY7C1470BV33-200BZI - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 2MX36, 3ns, CMOS, PBGA165

ZBT SRAM, 2MX36, 3ns, CMOS, PBGA165

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1470BV33-200BZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1470BV33-200BZI
Integrated Circuits (ICs) - Memory - Memory CY7C1470BV33-200BZI
IC SRAM 72MBIT PARALLEL 165FBGA

IC SRAM 72MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1030403-CY7C1470BV33-200BZI CY7C1470BV33-200BZI CY7C1470BV33-200BZI
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 3 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 3.135V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00058602 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers