Cypress Semiconductor Corp. Memory - SRAM - CY7C1440KV33-250AXC CY7C1440KV33-250AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772122-CY7C1440KV33- 250AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 2.6ns Family Name: CY7C1440KV33-250AXC Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Introduction Date: April 10, 2015 ECCN: 3A991 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772122-CY7C1440KV33- 250AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 2.6ns Family Name: CY7C1440KV33-250AXC Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Introduction Date: April 10, 2015 ECCN: 3A991 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1440KV33-250AXC - 772122-CY7C1440KV33-250AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1440KV33-250AXC
772122-CY7C1440KV33-250AXC
Memory - SRAM - CY7C1440KV33-250AXC 772122-CY7C1440KV33-250AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772122-CY7C1440KV33- 250AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.6 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 2.6ns Family Name: CY7C1440KV33-250AXC Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x20) Introduction Date: April 10, 2015 ECCN: 3A991 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772122-CY7C1440KV33-250AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Access Time: 2.6ns
Family Name: CY7C1440KV33-250AXC
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x20)
Introduction Date: April 10, 2015
ECCN: 3A991
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1440KV33-250AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1440KV33-250AXC
Integrated Circuits (ICs) - Memory - Memory CY7C1440KV33-250AXC
IC SRAM 36MBIT PAR 100TQFP

IC SRAM 36MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772122-CY7C1440KV33-250AXC CY7C1440KV33-250AXC
Product Name Memory - SRAM - CY7C1440KV33-250AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 2.6 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.6 V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B101LA-SP45XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Memory - 71P72804S167BQGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.4 ns
Density 18000 kbits
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details