Cypress Semiconductor Corp. Memory - SRAM - CY7C1426KV18-250BZC CY7C1426KV18-250BZC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165183-CY7C1426KV18 -250BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 36Mb (4M x 9) Family Name: CY7C1426KV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): GS8342D09BD-250T; GS8342D09BGD-250T; GS8342D09BD-250; Introduction Date: December 03, 2003 ECCN: 3A991 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165183-CY7C1426KV18 -250BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 36Mb (4M x 9) Family Name: CY7C1426KV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): GS8342D09BD-250T; GS8342D09BGD-250T; GS8342D09BD-250; Introduction Date: December 03, 2003 ECCN: 3A991 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1426KV18-250BZC - 1165183-CY7C1426KV18-250BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1426KV18-250BZC
1165183-CY7C1426KV18-250BZC
Memory - SRAM - CY7C1426KV18-250BZC 1165183-CY7C1426KV18-250BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165183-CY7C1426KV18 -250BZC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QDR II Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 36Mb (4M x 9) Family Name: CY7C1426KV18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-FBGA (13x15) Alternative Parts (Cross-Reference): GS8342D09BD-250T; GS8342D09BGD-250T; GS8342D09BD-250; Introduction Date: December 03, 2003 ECCN: 3A991 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165183-CY7C1426KV18-250BZC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QDR II
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 36Mb (4M x 9)
Family Name: CY7C1426KV18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 165-FBGA (13x15)
Alternative Parts (Cross-Reference): GS8342D09BD-250T; GS8342D09BGD-250T; GS8342D09BD-250;
Introduction Date: December 03, 2003
ECCN: 3A991
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C1426KV18-250BZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1426KV18-250BZC
Integrated Circuits (ICs) - Memory CY7C1426KV18-250BZC
IC SRAM 36MBIT PARALLEL 165FBGA

IC SRAM 36MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165183-CY7C1426KV18-250BZC CY7C1426KV18-250BZC
Product Name Memory - SRAM - CY7C1426KV18-250BZC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 1.7 V ~ 1.9 V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Memory - 5962F1120201QXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details