Cypress Semiconductor Corp. Memory CY7C1354B-166AC

Description
ZBT SRAM, 256KX36, 3.5ns, CMOS, PQFP100
Request a Quote
Description
ZBT SRAM, 256KX36, 3.5ns, CMOS, PQFP100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C1354B-166AC is a 9-Mb (256K x 36) synchronous pipelined SRAM from Quarktwin Technology Ltd. It operates at a clock speed of 166 MHz with a maximum access time of 3.5 ns. This memory device features No Bus Latency,Ñ¢ (NoBL) architecture, allowing for back-to-back read and write operations without wait states, which enhances data throughput in applications requiring frequent transitions. The device is fully registered for both inputs and outputs, ensuring synchronized operation. It supports byte write capability and has a separate I/O voltage supply (V_{DDQ}) for 3.3V or 2.5V. The CY7C1354B-166AC is available in a 100-lead Thin Quad Flat Pack (TQFP) package, making it suitable for various applications. Additionally, it includes features such as a Clock Enable (CEN) pin, synchronous self-timed writes, and multiple chip enable options for easy bank selection. The device also supports IEEE 1149.1 JTAG boundary scan and offers burst capability in both linear and interleaved modes.

Datasheet Summary
Powered by GS/AI

The CY7C1354B-166AC is a 9-Mb (256K x 36) synchronous pipelined SRAM from Quarktwin Technology Ltd. It operates at a clock speed of 166 MHz with a maximum access time of 3.5 ns. This memory device features No Bus Latency,Ñ¢ (NoBL) architecture, allowing for back-to-back read and write operations without wait states, which enhances data throughput in applications requiring frequent transitions. The device is fully registered for both inputs and outputs, ensuring synchronized operation. It supports byte write capability and has a separate I/O voltage supply (V_{DDQ}) for 3.3V or 2.5V. The CY7C1354B-166AC is available in a 100-lead Thin Quad Flat Pack (TQFP) package, making it suitable for various applications. Additionally, it includes features such as a Clock Enable (CEN) pin, synchronous self-timed writes, and multiple chip enable options for easy bank selection. The device also supports IEEE 1149.1 JTAG boundary scan and offers burst capability in both linear and interleaved modes.

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1354B-166AC - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 256KX36, 3.5ns, CMOS, PQFP100

ZBT SRAM, 256KX36, 3.5ns, CMOS, PQFP100

Supplier's Site Datasheet
Memory - CY7C1354B-166AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 166 MHz 3.5 ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 166 MHz 3.5 ns 100-TQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number CY7C1354B-166AC CY7C1354B-166AC
Product Name Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Logic Family CMOS
Package Type QFP; QFP100 QFP; 100-LQFP
Access Time 3.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers