Cypress Semiconductor Corp. Memory - RAM - CY7C1352F-133AC CY7C1352F-133AC

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054239-CY7C1352F-13 3AC Packaging: Bulk Mounting: SMD (SMT) Frequency: 133 MHz Memory Type: RAM, SRAM Memory Size: 4.3 MB Interface: Parallel Access Time: 133 µs Categories: RAM Case / Package: LQFP Alternative Parts (Cross-Reference): CY7C1352F-133ACCY7C1 352F133AC; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054239-CY7C1352F-13 3AC Packaging: Bulk Mounting: SMD (SMT) Frequency: 133 MHz Memory Type: RAM, SRAM Memory Size: 4.3 MB Interface: Parallel Access Time: 133 µs Categories: RAM Case / Package: LQFP Alternative Parts (Cross-Reference): CY7C1352F-133ACCY7C1 352F133AC; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1352F-133AC - 1054239-CY7C1352F-133AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1352F-133AC
1054239-CY7C1352F-133AC
Memory - RAM - CY7C1352F-133AC 1054239-CY7C1352F-133AC
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054239-CY7C1352F-13 3AC Packaging: Bulk Mounting: SMD (SMT) Frequency: 133 MHz Memory Type: RAM, SRAM Memory Size: 4.3 MB Interface: Parallel Access Time: 133 µs Categories: RAM Case / Package: LQFP Alternative Parts (Cross-Reference): CY7C1352F-133ACCY7C1 352F133AC; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054239-CY7C1352F-133AC
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 133 MHz
Memory Type: RAM, SRAM
Memory Size: 4.3 MB
Interface: Parallel
Access Time: 133 µs
Categories: RAM
Case / Package: LQFP
Alternative Parts (Cross-Reference): CY7C1352F-133ACCY7C1352F133AC;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1054239-CY7C1352F-133AC
Product Name Memory - RAM - CY7C1352F-133AC
Memory Category RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers