Cypress Semiconductor Corp. Memory - SRAM - CY7C1011DV33-10BVIT CY7C1011DV33-10BVIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080160-CY7C1011DV33- 10BVIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080160-CY7C1011DV33- 10BVIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1011DV33-10BVIT - 080160-CY7C1011DV33-10BVIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1011DV33-10BVIT
080160-CY7C1011DV33-10BVIT
Memory - SRAM - CY7C1011DV33-10BVIT 080160-CY7C1011DV33-10BVIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080160-CY7C1011DV33- 10BVIT Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080160-CY7C1011DV33-10BVIT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VFBGA (6x8)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 080160-CY7C1011DV33-10BVIT
Product Name Memory - SRAM - CY7C1011DV33-10BVIT
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 591289-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers