Cypress Semiconductor Corp. Memory - SRAM - CY7C09379V-12AC CY7C09379V-12AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080156-CY7C09379V-12 AC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 576Kb (32K x 18) Access Time: 12ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080156-CY7C09379V-12 AC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 576Kb (32K x 18) Access Time: 12ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C09379V-12AC - 080156-CY7C09379V-12AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C09379V-12AC
080156-CY7C09379V-12AC
Memory - SRAM - CY7C09379V-12AC 080156-CY7C09379V-12AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080156-CY7C09379V-12 AC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 576Kb (32K x 18) Access Time: 12ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080156-CY7C09379V-12AC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 576Kb (32K x 18)
Access Time: 12ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C09379V-12AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C09379V-12AC
Integrated Circuits (ICs) - Memory CY7C09379V-12AC
IC SRAM 576KBIT PARALLEL 100TQFP

IC SRAM 576KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 080156-CY7C09379V-12AC CY7C09379V-12AC
Product Name Memory - SRAM - CY7C09379V-12AC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x14) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0418A4ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 4000 kbits
View Details
Memory - 448-CY14B108L-BA45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8000 kbits
View Details
4 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details