SRAM - Dual Port, Synchronous Memory IC 288Kbit Parallel 67 MHz 9 ns 100-TQFP (14x14)
IC SRAM 288KBIT PAR 100TQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CY7C09369V-9AC | CY7C09369V-9AC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 9 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 288 kbits | 288 kbits |