Cypress Semiconductor Corp. Memory - CY7C09279V-12AXC CY7C09279V-12AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164661-CY7C09279V-1 2AXC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164661-CY7C09279V-1 2AXC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CY7C09279V-12AXC - 1164661-CY7C09279V-12AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - CY7C09279V-12AXC
1164661-CY7C09279V-12AXC
Memory - CY7C09279V-12AXC 1164661-CY7C09279V-12AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164661-CY7C09279V-1 2AXC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164661-CY7C09279V-12AXC
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C09279V-12AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C09279V-12AXC
Integrated Circuits (ICs) - Memory - Memory CY7C09279V-12AXC
IC SRAM 512KBIT PARALLEL 100TQFP

IC SRAM 512KBIT PARALLEL 100TQFP

Supplier's Site
IC SRAM 512KBIT PARALLEL 100TQFP

IC SRAM 512KBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - CY7C09279V-12AXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 512Kbit Parallel 50 MHz 12 ns 100-TQFP (14x14)

SRAM - Dual Port, Synchronous Memory IC 512Kbit Parallel 50 MHz 12 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1164661-CY7C09279V-12AXC CY7C09279V-12AXC CY7C09279V-12AXC CY7C09279V-12AXC
Product Name Memory - CY7C09279V-12AXC Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM - Dual Port, Synchronous; SRAM Chip SRAM; SRAM Chip
Data Rate 50 MHz 50 MHz
Density 512 kbits 512 kbits 512 kbits
Supply Voltage Surface Mount 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Flash Memory - 1712189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 71T75602S166PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 18000 kbits
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details