Cypress Semiconductor Corp. Memory - RAM - CY7C09159AV-12AXC CY7C09159AV-12AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164657-CY7C09159AV- 12AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 72Kb (8K x 9) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C09159AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 50MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 709159L7PFG; 709159L6PFG; 709159L7PFGI; Introduction Date: October 19, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164657-CY7C09159AV- 12AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 72Kb (8K x 9) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C09159AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 50MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 709159L7PFG; 709159L6PFG; 709159L7PFGI; Introduction Date: October 19, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C09159AV-12AXC - 1164657-CY7C09159AV-12AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C09159AV-12AXC
1164657-CY7C09159AV-12AXC
Memory - RAM - CY7C09159AV-12AXC 1164657-CY7C09159AV-12AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164657-CY7C09159AV- 12AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 72Kb (8K x 9) Access Time: 12ns Part Status: Obsolete(EOL) Family Name: CY7C09159AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 50MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 709159L7PFG; 709159L6PFG; 709159L7PFGI; Introduction Date: October 19, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164657-CY7C09159AV-12AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 72Kb (8K x 9)
Access Time: 12ns
Part Status: Obsolete(EOL)
Family Name: CY7C09159AV
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 50MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 709159L7PFG; 709159L6PFG; 709159L7PFGI;
Introduction Date: October 19, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1164657-CY7C09159AV-12AXC
Product Name Memory - RAM - CY7C09159AV-12AXC
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - 25CPC700BB3B66 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 474-BCBGA Exposed Pad
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - CY14B101L-SP35XCT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers