Cypress Semiconductor Corp. Memory - SRAM - CY7C0853V-133BBI CY7C0853V-133BBI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 02811-CY7C0853V-133B BI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 9Mb (256K x 36) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 172-FBGA (15x15) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 133MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 02811-CY7C0853V-133B BI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 9Mb (256K x 36) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 172-FBGA (15x15) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 133MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C0853V-133BBI - 02811-CY7C0853V-133BBI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C0853V-133BBI
02811-CY7C0853V-133BBI
Memory - SRAM - CY7C0853V-133BBI 02811-CY7C0853V-133BBI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 02811-CY7C0853V-133B BI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 9Mb (256K x 36) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 172-FBGA (15x15) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 133MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 02811-CY7C0853V-133BBI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 172-FBGA (15x15)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 133MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C0853V-133BBI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C0853V-133BBI
Integrated Circuits (ICs) - Memory CY7C0853V-133BBI
IC SRAM 9MBIT PARALLEL 172FBGA

IC SRAM 9MBIT PARALLEL 172FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 02811-CY7C0853V-133BBI CY7C0853V-133BBI
Product Name Memory - SRAM - CY7C0853V-133BBI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 172-FBGA (15x15) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 589286-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers