Cypress Semiconductor Corp. Memory - RAM - CY7C0853V-133BBC CY7C0853V-133BBC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164650-CY7C0853V-13 3BBC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 172-LFBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Family Name: CY7C0853V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 172-FBGA (15x15) Alternative Parts (Cross-Reference): 70T3519S200DR; 70V7519S200BF8; 70V7519S200BF; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164650-CY7C0853V-13 3BBC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 172-LFBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Family Name: CY7C0853V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 172-FBGA (15x15) Alternative Parts (Cross-Reference): 70T3519S200DR; 70V7519S200BF8; 70V7519S200BF; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C0853V-133BBC - 1164650-CY7C0853V-133BBC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C0853V-133BBC
1164650-CY7C0853V-133BBC
Memory - RAM - CY7C0853V-133BBC 1164650-CY7C0853V-133BBC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164650-CY7C0853V-13 3BBC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 172-LFBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Family Name: CY7C0853V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 172-FBGA (15x15) Alternative Parts (Cross-Reference): 70T3519S200DR; 70V7519S200BF8; 70V7519S200BF; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164650-CY7C0853V-133BBC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 172-LFBGA
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Family Name: CY7C0853V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 172-FBGA (15x15)
Alternative Parts (Cross-Reference): 70T3519S200DR; 70V7519S200BF8; 70V7519S200BF;
Introduction Date: October 31, 2003
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C0853V-133BBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C0853V-133BBC
Integrated Circuits (ICs) - Memory CY7C0853V-133BBC
IC SRAM 9MBIT PARALLEL 172FBGA

IC SRAM 9MBIT PARALLEL 172FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164650-CY7C0853V-133BBC CY7C0853V-133BBC
Product Name Memory - RAM - CY7C0853V-133BBC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.465 V 3.135V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 7164L70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 64 kbits
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details