Cypress Semiconductor Corp. Memory - SRAM - CY7C025AV-20AC CY7C025AV-20AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916344-CY7C025AV-20A C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 20 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C025 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916344-CY7C025AV-20A C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 20 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C025 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C025AV-20AC - 916344-CY7C025AV-20AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C025AV-20AC
916344-CY7C025AV-20AC
Memory - SRAM - CY7C025AV-20AC 916344-CY7C025AV-20AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916344-CY7C025AV-20A C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 20 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C025 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916344-CY7C025AV-20AC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 20 ns 100-TQFP (14x14)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C025
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 180
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C025AV-20AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C025AV-20AC
Integrated Circuits (ICs) - Memory CY7C025AV-20AC
IC SRAM 128KBIT PARALLEL 100TQFP

IC SRAM 128KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916344-CY7C025AV-20AC CY7C025AV-20AC
Product Name Memory - SRAM - CY7C025AV-20AC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x14) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory IC and Storage Component - 774-CY14B104L-BA25XC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns
View Details
2 suppliers
Memory - 71V2556S133PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details