Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
CYPRESS SEMICONDUCTOR CORP.
CY7C0251E-15AXC -- INTEGRATED CIRCUITS (ICS) - MEMORY - MEMORY
Cypress Semiconductor Corp.
Integrated Circuits (ICs) - Memory - Memory
CY7C0251E-15AXC
Description
IC SRAM 144K PARALLEL 100TQFP
Shenzhen Shengyu Electronics Technology Limited
Done
Description
IC SRAM 144K PARALLEL 100TQFP
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C0251E-15AXC
Integrated Circuits (ICs) - Memory - Memory
CY7C0251E-15AXC
IC SRAM 144K PARALLEL 100TQFP
IC SRAM 144K PARALLEL 100TQFP
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Memory Chips
Product Number
CY7C0251E-15AXC
Product Name
Integrated Circuits (ICs) - Memory - Memory
Memory Category
Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Memory
71024S20Y
Specs
Memory Category
SRAM; SRAM Chip
Access Time
20 ns
Density
1000 kbits
View Details
Texas Instruments
Memory - Memory - Controllers - BQ2205LYPWR
BQ2205LYPWR
Specs
Operating Temperature
-20 to 70 C (-4 to 158 F)
Package Type
SSOP
Supply Voltage
3 V ~ 3.6 V
View Details
4
suppliers
RS Components, Ltd.
Flash Memory
1882547
Specs
Memory Category
Flash
Number of Words
256 k
Bits per Word
8 bits
View Details
Infineon Technologies AG
Memory
1832512094403
View Details
2
suppliers