Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B995AXIT CY7B995AXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164523-CY7B995AXIT Series: RoboClock Packaging: Reel - TR Type: Clock Buffer, Fanout Distribution Operating Temperature Range: -40°C ~ 85°C Package: 44-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.25 V ~ 3.6 V Input: LVCMOS, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY7B995 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B995AI; CY7B995AIT; CY7B995AXI; Introduction Date: January 10, 2003 ECCN: EAR99 Country of Origin: Republic of Korea Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164523-CY7B995AXIT Series: RoboClock Packaging: Reel - TR Type: Clock Buffer, Fanout Distribution Operating Temperature Range: -40°C ~ 85°C Package: 44-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.25 V ~ 3.6 V Input: LVCMOS, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY7B995 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B995AI; CY7B995AIT; CY7B995AXI; Introduction Date: January 10, 2003 ECCN: EAR99 Country of Origin: Republic of Korea Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B995AXIT
1164523-CY7B995AXIT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B995AXIT 1164523-CY7B995AXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164523-CY7B995AXIT Series: RoboClock Packaging: Reel - TR Type: Clock Buffer, Fanout Distribution Operating Temperature Range: -40°C ~ 85°C Package: 44-TQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.25 V ~ 3.6 V Input: LVCMOS, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Family Name: CY7B995 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B995AI; CY7B995AIT; CY7B995AXI; Introduction Date: January 10, 2003 ECCN: EAR99 Country of Origin: Republic of Korea Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164523-CY7B995AXIT
Series: RoboClock
Packaging: Reel - TR
Type: Clock Buffer, Fanout Distribution
Operating Temperature Range: -40°C ~ 85°C
Package: 44-TQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 3.6 V
Input: LVCMOS, LVTTL
Output: LVTTL
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: CY7B995
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): CY7B995AI; CY7B995AIT; CY7B995AXI;
Introduction Date: January 10, 2003
ECCN: EAR99
Country of Origin: Republic of Korea
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B995AXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY7B995AXIT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY7B995AXIT
IC CLK BUFF 8OUT 200MHZ 44TQFP

IC CLK BUFF 8OUT 200MHZ 44TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 1164523-CY7B995AXIT CY7B995AXIT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B995AXIT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Buffer, Fanout Distribution; Clock Generator
Bus Interface TTL; LVTTL TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYW320OXC-4 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
CDCEL925 Programmable 2-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL925PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
4 suppliers
Clock/Timing - Clock/Timing - Real Time Clocks - RV-4162-C7-32.768KHZ-20PPM-TA-QC - 892647-RV-4162-C7-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-SON (3.2x1.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers