Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-5AXCT CY7B9945V-5AXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772067-CY7B9945V-5AX CT Series: RoboClock Packaging: Reel package Type: Clock Buffer, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 52-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: CY7B9945 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B9945V-2AC; CY7B9945V-2ACT; CY7B9945V-5ACT; CY7B9945V-5AC; Introduction Date: October 10, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772067-CY7B9945V-5AX CT Series: RoboClock Packaging: Reel package Type: Clock Buffer, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 52-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: CY7B9945 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B9945V-2AC; CY7B9945V-2ACT; CY7B9945V-5ACT; CY7B9945V-5AC; Introduction Date: October 10, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-5AXCT
772067-CY7B9945V-5AXCT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-5AXCT 772067-CY7B9945V-5AXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772067-CY7B9945V-5AX CT Series: RoboClock Packaging: Reel package Type: Clock Buffer, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 52-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: LVPECL, LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: CY7B9945 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): CY7B9945V-2AC; CY7B9945V-2ACT; CY7B9945V-5ACT; CY7B9945V-5AC; Introduction Date: October 10, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772067-CY7B9945V-5AXCT
Series: RoboClock
Packaging: Reel package
Type: Clock Buffer, Fanout Distribution
Operating Temperature Range: 0°C ~ 70°C
Package: 52-LQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: LVPECL, LVTTL
Output: LVTTL
PLL: Yes
Divider/Multiplier: Yes/Yes
Part Status: Obsolete(EOL)
Family Name: CY7B9945
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-TQFP (10x10)
Alternative Parts (Cross-Reference): CY7B9945V-2AC; CY7B9945V-2ACT; CY7B9945V-5ACT; CY7B9945V-5AC;
Introduction Date: October 10, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY7B9945V-5AXCT - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 7B Series, 10 True Output(s), 0 Inverted Output(s), PQFP52

PLL Based Clock Driver, 7B Series, 10 True Output(s), 0 Inverted Output(s), PQFP52

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-5AXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY7B9945V-5AXCT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY7B9945V-5AXCT
IC CLK BUFF 52TQFP

IC CLK BUFF 52TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 772067-CY7B9945V-5AXCT CY7B9945V-5AXCT CY7B9945V-5AXCT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9945V-5AXCT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Clock Buffer, Fanout Distribution; Clock Generator
Bus Interface TTL; LVTTL TTL; LVTTL
Package Type Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Buffers, Drivers - AD246JN - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Through Hole
Frequency 0.0250 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 863-SI5332AD08493-GM2RTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 40-VFQFN Exposed Pad
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details