Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-2AXIT CY7B993V-2AXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039997-CY7B993V-2AXI T Packaging: Reel - TR Type: Clock Buffer, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL, LVTTL Output: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039997-CY7B993V-2AXI T Packaging: Reel - TR Type: Clock Buffer, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL, LVTTL Output: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-2AXIT - 039997-CY7B993V-2AXIT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-2AXIT
039997-CY7B993V-2AXIT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-2AXIT 039997-CY7B993V-2AXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039997-CY7B993V-2AXI T Packaging: Reel - TR Type: Clock Buffer, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL, LVTTL Output: LVTTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 039997-CY7B993V-2AXIT
Packaging: Reel - TR
Type: Clock Buffer, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVPECL, LVTTL
Output: LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 039997-CY7B993V-2AXIT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B993V-2AXIT
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount; 100-TQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Buffers, Drivers - 100315SC - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Clock and Timing IC - 728-CYI9531OXCT - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0508 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details