Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JIT CY7B991V-5JIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164490-CY7B991V-5JI T Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164490-CY7B991V-5JI T Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JIT
1164490-CY7B991V-5JIT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JIT 1164490-CY7B991V-5JIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164490-CY7B991V-5JI T Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164490-CY7B991V-5JIT
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Clock Buffers, Drivers - CY7B991V-5JIT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CY7B991V-5JIT
Clock Buffers, Drivers CY7B991V-5JIT
IC CLK BUFFER 8:8 80MHZ 32PLCC

IC CLK BUFFER 8:8 80MHZ 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Clocks IC Clocks
Product Number 1164490-CY7B991V-5JIT CY7B991V-5JIT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JIT Clock Buffers, Drivers
Device Type Clock Driver Buffer/Driver; Clock Driver
Bus Interface LVTTL
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28409ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock and Timing IC - 728-CY23EP05SXC-1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 2.5 to 3.3 volts
View Details
5 suppliers
CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers