Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JI CY7B991V-5JI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080144-CY7B991V-5JI Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080144-CY7B991V-5JI Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JI - 080144-CY7B991V-5JI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JI
080144-CY7B991V-5JI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JI 080144-CY7B991V-5JI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080144-CY7B991V-5JI Packaging: Tube/Rail Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: 3-State Output: LVTTL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (11.43x13.97) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080144-CY7B991V-5JI
Packaging: Tube/Rail
Type: Buffer/Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: 3-State
Output: LVTTL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-PLCC (11.43x13.97)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 80MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - CY7B991V-5JI - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CY7B991V-5JI
Clock Buffers, Drivers CY7B991V-5JI
IC CLK BUFFER 8:8 80MHZ 32PLCC

IC CLK BUFFER 8:8 80MHZ 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Clocks IC Clocks
Product Number 080144-CY7B991V-5JI CY7B991V-5JI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991V-5JI Clock Buffers, Drivers
Device Type Clock Driver Buffer/Driver; Clock Driver
Bus Interface TTL; LVTTL LVTTL
Package Type Surface Mount; 32-PLCC (11.43x13.97) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DB - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-8BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details