Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050621-CY7B9911V-5JC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PLCC (11.43x13.97)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 110MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Low Skew Clock Driver, 7B Series, 8 True Output(s), 0 Inverted Output(s), TTL, PQCC32
IC FANOUT BUFFER 32PLCC
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 050621-CY7B9911V-5JC | CY7B9911V-5JC | CY7B9911V-5JC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9911V-5JC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator |
| Bus Interface | TTL; LVTTL | TTL | TTL; LVTTL |
| Package Type | Surface Mount; 32-PLCC (11.43x13.97) |