Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164474-CY7B9910-2SX
Packaging: Tube
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Frequency - Max: 80MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: Clock
Output: TTL
PLL: Yes
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: CY7B9910
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): 5962-9311201MXX; CY7B9910-2SC; CY7B9910-2SCT;
Introduction Date: January 15, 1999
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
PLL Based Clock Driver, 7B Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24
IC CLK BUFF SKEW 8OUT 24SOIC
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1164474-CY7B9910-2SXC | CY7B9910-2SXC | CY7B9910-2SXC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9910-2SXC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator |
| Bus Interface | TTL; TTL | CMOS | TTL; TTL |
| Package Type | Surface Mount | SOP | SOIC |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |