PLL Based Clock Driver, 7B Series, 4 True Output(s), 0 Inverted Output(s), BICMOS, PQCC32
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050623-CY7B991-7JC
Packaging: Tube/Rail
Type: Buffer/Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: 3-State, TTL
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PLCC (11.43x13.97)
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 80MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CY7B991-7JCT; CY7B991-7JXC; CY7B991-7JXCT;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY7B991-7JC | 050623-CY7B991-7JC |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-7JC | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | CMOS | TTL; TTL |
| Package Type | Surface Mount; 32-PLCC (11.43x13.97) |