Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-2JXC CY7B991-2JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164480-CY7B991-2JXC Series: RoboClock Packaging: Tube Type: Buffer/Driver Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Frequency - Max: 80MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: 3-State, TTL Output: TTL Family Name: CY7B991 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): CY7B991-2JCT; CY7B991-2JC; CY7B991-2JXCT; Introduction Date: January 15, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164480-CY7B991-2JXC Series: RoboClock Packaging: Tube Type: Buffer/Driver Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Frequency - Max: 80MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: 3-State, TTL Output: TTL Family Name: CY7B991 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): CY7B991-2JCT; CY7B991-2JC; CY7B991-2JXCT; Introduction Date: January 15, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-2JXC - 1164480-CY7B991-2JXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-2JXC
1164480-CY7B991-2JXC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-2JXC 1164480-CY7B991-2JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164480-CY7B991-2JXC Series: RoboClock Packaging: Tube Type: Buffer/Driver Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Frequency - Max: 80MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: 3-State, TTL Output: TTL Family Name: CY7B991 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): CY7B991-2JCT; CY7B991-2JC; CY7B991-2JXCT; Introduction Date: January 15, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164480-CY7B991-2JXC
Series: RoboClock
Packaging: Tube
Type: Buffer/Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LCC (J-Lead)
Frequency - Max: 80MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: 3-State, TTL
Output: TTL
Family Name: CY7B991
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-PLCC (11.43x13.97)
Alternative Parts (Cross-Reference): CY7B991-2JCT; CY7B991-2JC; CY7B991-2JXCT;
Introduction Date: January 15, 1999
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7B991-2JXC - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 7B Series, 4 True Output(s), 0 Inverted Output(s), BICMOS, PQCC32

PLL Based Clock Driver, 7B Series, 4 True Output(s), 0 Inverted Output(s), BICMOS, PQCC32

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 1164480-CY7B991-2JXC CY7B991-2JXC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-2JXC
Device Type Clock Driver Real Time Clock; Clock Driver
Bus Interface TTL; TTL CMOS
Package Type Surface Mount
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

100MHZ Clock and Timing IC - 763-CY28400OXC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSRG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
3 suppliers
Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800KFXIT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 166 MHz
View Details
2 suppliers