Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-2JC CY7B991-2JC

Description
PLL Based Clock Driver, 7B Series, 4 True Output(s), 0 Inverted Output(s), BICMOS, PQCC32
Request a Quote Datasheet
Description
PLL Based Clock Driver, 7B Series, 4 True Output(s), 0 Inverted Output(s), BICMOS, PQCC32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7B991-2JC - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 7B Series, 4 True Output(s), 0 Inverted Output(s), BICMOS, PQCC32

PLL Based Clock Driver, 7B Series, 4 True Output(s), 0 Inverted Output(s), BICMOS, PQCC32

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-2JC
1164478-CY7B991-2JC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-2JC 1164478-CY7B991-2JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164478-CY7B991-2JC Series: RoboClock Packaging: Tube Type: Buffer/Driver Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Frequency - Max: 80MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: 3-State, TTL Output: TTL Part Status: Obsolete(EOL) Family Name: CY7B991 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 32-PLCC (11.43x13.97) Alternative Parts (Cross-Reference): CY7B991-2JCT; CY7B991-2JXCT; CY7B991-2JXC; Introduction Date: January 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164478-CY7B991-2JC
Series: RoboClock
Packaging: Tube
Type: Buffer/Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LCC (J-Lead)
Frequency - Max: 80MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: 3-State, TTL
Output: TTL
Part Status: Obsolete(EOL)
Family Name: CY7B991
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Manufacturer Package: 32-PLCC (11.43x13.97)
Alternative Parts (Cross-Reference): CY7B991-2JCT; CY7B991-2JXCT; CY7B991-2JXC;
Introduction Date: January 15, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CY7B991-2JC 1164478-CY7B991-2JC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY7B991-2JC
Device Type Real Time Clock; Clock Driver Clock Driver
Bus Interface CMOS TTL; TTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Buffers, Drivers - 100LVEL11M - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5326A-C-GMR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 36-VFQFN Exposed Pad
View Details
5 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details