Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772066-CY7B952-SXCT
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Duplex: Full
Part Status: Obsolete(EOL)
Family Name: CY7B952
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): CY7B952-SXC;
Introduction Date: July 23, 1997
ECCN: 5A991.b.1
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 772066-CY7B952-SXCT |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - CY7B952-SXCT |
| Device Type | Transceiver |