Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7B951-SXCT CY7B951-SXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203069-CY7B951-SXCT Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LAN, ATM Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203069-CY7B951-SXCT Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LAN, ATM Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7B951-SXCT - 203069-CY7B951-SXCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7B951-SXCT
203069-CY7B951-SXCT
Interface - Interface - Drivers, Receivers, Transceivers - CY7B951-SXCT 203069-CY7B951-SXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203069-CY7B951-SXCT Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LAN, ATM Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203069-CY7B951-SXCT
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LAN, ATM
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CY7B951-SXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CY7B951-SXCT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CY7B951-SXCT
IC TRANSCEIVER FULL 1/1 24SOIC

IC TRANSCEIVER FULL 1/1 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 203069-CY7B951-SXCT CY7B951-SXCT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7B951-SXCT Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3011-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers