Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7B951-SXC CY7B951-SXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000339-CY7B951-SXC Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LAN, ATM Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000339-CY7B951-SXC Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LAN, ATM Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7B951-SXC - 000339-CY7B951-SXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7B951-SXC
000339-CY7B951-SXC
Interface - Interface - Drivers, Receivers, Transceivers - CY7B951-SXC 000339-CY7B951-SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000339-CY7B951-SXC Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LAN, ATM Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000339-CY7B951-SXC
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LAN, ATM
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CY7B951-SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CY7B951-SXC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CY7B951-SXC
IC TRANSCEIVER FULL 1/1 24SOIC

IC TRANSCEIVER FULL 1/1 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 000339-CY7B951-SXC CY7B951-SXC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7B951-SXC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Controllers - ADM6999X-A2-T-1 - 077617-ADM6999X-A2-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers