Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7B9334-270JXCT CY7B9334-270JXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039996-CY7B9334-270J XCT Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: Fibre Channel Family Name: CY7B9334 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): EELXT907PC.E2; NLXT907PC.E2S831666; NLXT901APC.A4831811; NLXT901PCE2SE001; Introduction Date: July 23, 1996 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039996-CY7B9334-270J XCT Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: Fibre Channel Family Name: CY7B9334 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): EELXT907PC.E2; NLXT907PC.E2S831666; NLXT901APC.A4831811; NLXT901PCE2SE001; Introduction Date: July 23, 1996 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7B9334-270JXCT - 039996-CY7B9334-270JXCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7B9334-270JXCT
039996-CY7B9334-270JXCT
Interface - Interface - Drivers, Receivers, Transceivers - CY7B9334-270JXCT 039996-CY7B9334-270JXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 039996-CY7B9334-270J XCT Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: Fibre Channel Family Name: CY7B9334 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): EELXT907PC.E2; NLXT907PC.E2S831666; NLXT901APC.A4831811; NLXT901PCE2SE001; Introduction Date: July 23, 1996 ECCN: 5A991.b.1 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 039996-CY7B9334-270JXCT
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: Fibre Channel
Family Name: CY7B9334
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): EELXT907PC.E2; NLXT907PC.E2S831666; NLXT901APC.A4831811; NLXT901PCE2SE001;
Introduction Date: July 23, 1996
ECCN: 5A991.b.1
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 039996-CY7B9334-270JXCT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7B9334-270JXCT
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - ADM6999GX-A2-T-1 - 767950-ADM6999GX-A2-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
6 suppliers