Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7B9334-270JXC CY7B9334-270JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 127593-CY7B9334-270J XC Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: Fibre Channel Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 127593-CY7B9334-270J XC Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: Fibre Channel Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7B9334-270JXC - 127593-CY7B9334-270JXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7B9334-270JXC
127593-CY7B9334-270JXC
Interface - Interface - Drivers, Receivers, Transceivers - CY7B9334-270JXC 127593-CY7B9334-270JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 127593-CY7B9334-270J XC Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: Fibre Channel Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 127593-CY7B9334-270JXC
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: Fibre Channel
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 127593-CY7B9334-270JXC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7B9334-270JXC
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details