Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-SXC CY7B933-SXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164471-CY7B933-SXC Series: HOTlink Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: Fibre Channel Family Name: CY7B933 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7B933-JXCT; CY7B933-JXC; CY7B933-SXCT; Introduction Date: October 05, 1999 ECCN: 5A991.b.1 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164471-CY7B933-SXC Series: HOTlink Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: Fibre Channel Family Name: CY7B933 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7B933-JXCT; CY7B933-JXC; CY7B933-SXCT; Introduction Date: October 05, 1999 ECCN: 5A991.b.1 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-SXC - 1164471-CY7B933-SXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-SXC
1164471-CY7B933-SXC
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-SXC 1164471-CY7B933-SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164471-CY7B933-SXC Series: HOTlink Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: Fibre Channel Family Name: CY7B933 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7B933-JXCT; CY7B933-JXC; CY7B933-SXCT; Introduction Date: October 05, 1999 ECCN: 5A991.b.1 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164471-CY7B933-SXC
Series: HOTlink
Packaging: Tube
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: Fibre Channel
Family Name: CY7B933
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7B933-JXCT; CY7B933-JXC; CY7B933-SXCT;
Introduction Date: October 05, 1999
ECCN: 5A991.b.1
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1164471-CY7B933-SXC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-SXC
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details