Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-JXC CY7B933-JXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000338-CY7B933-JXC Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: Fibre Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CY7B933-JXI; CY7B933-JXIT; CY7B933-JXC; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000338-CY7B933-JXC Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: Fibre Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CY7B933-JXI; CY7B933-JXIT; CY7B933-JXC; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-JXC - 000338-CY7B933-JXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-JXC
000338-CY7B933-JXC
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-JXC 000338-CY7B933-JXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000338-CY7B933-JXC Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: Fibre Channel Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CY7B933-JXI; CY7B933-JXIT; CY7B933-JXC; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000338-CY7B933-JXC
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: Fibre Channel
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): CY7B933-JXI; CY7B933-JXIT; CY7B933-JXC;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 000338-CY7B933-JXC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-JXC
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details