Cypress Semiconductor Corp. Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-400JXCT CY7B933-400JXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916333-CY7B933-400JX CT Series: HOTlink™ Operating Temperature Range: 0°C ~ 70°C Features: - Receiver - Fibre Channel 28-PLCC (11.51x11.51) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Family Name: CY7B933 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916333-CY7B933-400JX CT Series: HOTlink™ Operating Temperature Range: 0°C ~ 70°C Features: - Receiver - Fibre Channel 28-PLCC (11.51x11.51) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Family Name: CY7B933 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-400JXCT - 916333-CY7B933-400JXCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-400JXCT
916333-CY7B933-400JXCT
Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-400JXCT 916333-CY7B933-400JXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916333-CY7B933-400JX CT Series: HOTlink™ Operating Temperature Range: 0°C ~ 70°C Features: - Receiver - Fibre Channel 28-PLCC (11.51x11.51) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Family Name: CY7B933 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916333-CY7B933-400JXCT
Series: HOTlink™
Operating Temperature Range: 0°C ~ 70°C
Features: - Receiver - Fibre Channel 28-PLCC (11.51x11.51)
Package: Reel - TR
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Family Name: CY7B933
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
CY7B933-400JXCT
Telecom Interface ICs CY7B933-400JXCT
Telecom Interface ICs HOTLink Receiver COM

Telecom Interface ICs HOTLink Receiver COM

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CY7B933-400JXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CY7B933-400JXCT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CY7B933-400JXCT
IC RECEIVER 28PLCC

IC RECEIVER 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 916333-CY7B933-400JXCT CY7B933-400JXCT CY7B933-400JXCT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CY7B933-400JXCT Telecom Interface ICs Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Receiver; Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 28-PLCC (11.51x11.51) PLCC-28
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-008 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261039-SI2435-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers