Cypress Semiconductor Corp. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CY7B923-JXIT

Description
Win Source Part Number: 1202546-CY7B923-JXIT Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: HOTlink™ Type: Driver Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Protocol: Fibre Channel Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7B923JXIT; ECCN: 5A991B1 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2832-CY7B923-JXITTR, CY7B923-JXIT-ND Base Product Number: CY7B923
Request a Quote Datasheet
Description
Win Source Part Number: 1202546-CY7B923-JXIT Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: HOTlink™ Type: Driver Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Protocol: Fibre Channel Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7B923JXIT; ECCN: 5A991B1 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2832-CY7B923-JXITTR, CY7B923-JXIT-ND Base Product Number: CY7B923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1202546-CY7B923-JXIT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1202546-CY7B923-JXIT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1202546-CY7B923-JXIT
Win Source Part Number: 1202546-CY7B923-JXIT Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: HOTlink™ Type: Driver Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Protocol: Fibre Channel Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7B923JXIT; ECCN: 5A991B1 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2832-CY7B923-JXITTR, CY7B923-JXIT-ND Base Product Number: CY7B923

Win Source Part Number: 1202546-CY7B923-JXIT
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: HOTlink™
Type: Driver
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Protocol: Fibre Channel
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CY7B923JXIT;
ECCN: 5A991B1
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2832-CY7B923-JXITTR,CY7B923-JXIT-ND
Base Product Number: CY7B923

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CY7B923-JXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CY7B923-JXIT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CY7B923-JXIT
IC DRIVER 28PLCC

IC DRIVER 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1202546-CY7B923-JXIT CY7B923-JXIT
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4509SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - AD7569JPZ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-LCC (J-Lead)
View Details