Cypress Semiconductor Corp. Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT574TQC

Description
BUS DRIVER, FCT SERIES, 1 FUNC
Datasheet
Description
BUS DRIVER, FCT SERIES, 1 FUNC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT574TQC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT574TQC
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT574TQC
BUS DRIVER, FCT SERIES, 1 FUNC

BUS DRIVER, FCT SERIES, 1 FUNC

Supplier's Site
Flip Flops - CY74FCT574TQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CY74FCT574TQC
Flip Flops CY74FCT574TQC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number CY74FCT574TQC CY74FCT574TQC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC574DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Logic - Flip Flops - 74AC377MTCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details