Cypress Semiconductor Corp. Flip Flops CY74FCT16374ETPVC

Description
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
Datasheet
Description
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - CY74FCT16374ETPVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT16374ETPVC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT16374ETPVC
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT16374ETPVC
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number CY74FCT16374ETPVC CY74FCT16374ETPVC
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
Logic - Flip Flops - 74ABT273CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details