Cypress Semiconductor Corp. Memory - RAM - CY62167EV30LL-45BVI CY62167EV30LL-45BVI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164363-CY62167EV30L L-45BVI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 45ns Family Name: CY62167EV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62WV102416EBLL-45B LI; IS62WV102416EBLL-45B I; N16L163WC2CZ1-55IL; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164363-CY62167EV30L L-45BVI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 45ns Family Name: CY62167EV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62WV102416EBLL-45B LI; IS62WV102416EBLL-45B I; N16L163WC2CZ1-55IL; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY62167EV30LL-45BVI - 1164363-CY62167EV30LL-45BVI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY62167EV30LL-45BVI
1164363-CY62167EV30LL-45BVI
Memory - RAM - CY62167EV30LL-45BVI 1164363-CY62167EV30LL-45BVI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164363-CY62167EV30L L-45BVI Series: MoBL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-VFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.2 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 45ns Family Name: CY62167EV30LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-VFBGA (6x8) Alternative Parts (Cross-Reference): IS62WV102416EBLL-45B LI; IS62WV102416EBLL-45B I; N16L163WC2CZ1-55IL; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164363-CY62167EV30LL-45BVI
Series: MoBL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-VFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.2 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 45ns
Family Name: CY62167EV30LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-VFBGA (6x8)
Alternative Parts (Cross-Reference): IS62WV102416EBLL-45BLI; IS62WV102416EBLL-45BI; N16L163WC2CZ1-55IL;
Introduction Date: October 10, 2001
ECCN: 3A991.b.2.a
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62167EV30LL-45BVI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62167EV30LL-45BVI
Integrated Circuits (ICs) - Memory CY62167EV30LL-45BVI
IC SRAM 16MBIT PARALLEL 48VFBGA

IC SRAM 16MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164363-CY62167EV30LL-45BVI CY62167EV30LL-45BVI
Product Name Memory - RAM - CY62167EV30LL-45BVI Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Specs
Memory Category SRAM; SRAM Chip
Cycle Time 3.4 ns
Density 2000 kbits
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details