BR24T64F-W is a serial EEPROM of I²C BUS Interface Method.
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Memory Chips | Memory Chips |
Product Number | BR24T64F-W | BR24T64F-W |
Product Name | 64KBit, I²C BUS, Low Power Serial EEPROM | I2C BUS 64Kbit(8192x8bit) EEPROM |
Memory Category | EEPROM | EEPROM |
Data Retention | 40 years | 40 years |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
Density | 64 kbits | 64 kbits |
Number of Words | 8 k | 8 k |