Cypress Semiconductor Corp. Memory - SRAM - CY62158ELL-45ZSXIT CY62158ELL-45ZSXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758804-CY62158ELL-45 ZSXIT Series: MoBL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Mb (1M x 8) Access Time: 45ns Family Name: CY62158ELL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): IS62C10248AL-55TLI; IS62C10248AL-55TLI-T R; K6X8008T2B-TF70; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758804-CY62158ELL-45 ZSXIT Series: MoBL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Mb (1M x 8) Access Time: 45ns Family Name: CY62158ELL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): IS62C10248AL-55TLI; IS62C10248AL-55TLI-T R; K6X8008T2B-TF70; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62158ELL-45ZSXIT - 758804-CY62158ELL-45ZSXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62158ELL-45ZSXIT
758804-CY62158ELL-45ZSXIT
Memory - SRAM - CY62158ELL-45ZSXIT 758804-CY62158ELL-45ZSXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 758804-CY62158ELL-45 ZSXIT Series: MoBL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Mb (1M x 8) Access Time: 45ns Family Name: CY62158ELL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): IS62C10248AL-55TLI; IS62C10248AL-55TLI-T R; K6X8008T2B-TF70; Introduction Date: October 10, 2001 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 758804-CY62158ELL-45ZSXIT
Series: MoBL
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 45ns
Family Name: CY62158ELL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): IS62C10248AL-55TLI; IS62C10248AL-55TLI-TR; K6X8008T2B-TF70;
Introduction Date: October 10, 2001
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62158ELL-45ZSXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62158ELL-45ZSXIT
Integrated Circuits (ICs) - Memory CY62158ELL-45ZSXIT
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 758804-CY62158ELL-45ZSXIT CY62158ELL-45ZSXIT
Product Name Memory - SRAM - CY62158ELL-45ZSXIT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71P72804S167BQGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.4 ns
Density 18000 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details