Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164357-CY62157EV30L
Series: MoBL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.2 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 45ns
Family Name: CY62157EV30LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
Alternative Parts (Cross-Reference): IS62WV51216EBLL-45T2
Introduction Date: October 10, 2001
ECCN: 3A991.b.2.a
Country of Origin: Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC SRAM 8MBIT PARALLEL 48TSOP I
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1164357-CY62157EV30LL-45ZXA | CY62157EV30LL-45ZXA |
| Product Name | Memory - RAM - CY62157EV30LL-45ZXA | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 45 ns | 45 ns |
| Cycle Time | 45 ns |